TE Connectivity AS214-19PN
- 收藏
- 对比
AS214-19PN
2460-AS214-19PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Board, 19 Position, Sealable, Black Zinc, Aluminum Alloy, N Polarization Code, DEUTSCH AS Standard
1最小包装量--
AS214-19PN详情
TE Connectivity AS214-19PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Base Materialu2009
铝合金
Shell Plating Materialu2009
黑锌
Sealableu2009
有
Number of Positionsu2009
19
Connector Systemu2009
Wire-to-Board
TE Internal Description
RECEPT.BOX MNTG.TYPE 2
TE Internal #
AS214-19PN
AS214-19PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。