TE Connectivity AS218-32SA-943B
- 收藏
- 对比
AS218-32SA-943B
2460-AS218-32SA-943B
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Board, 32 Position, Sealable, Black Zinc, Aluminum Alloy, A Polarization Code, DEUTSCH AS Standard
1最小包装量--
AS218-32SA-943B详情
TE Connectivity AS218-32SA-943B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AS218-32SA-943B
TE Internal Description
RECEPT.BOX MNTG. TYPE 2.943B MOD.
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
32
Sealableu2009
有
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
AS218-32SA-943B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。