TE Connectivity AS312-35PPN
- 收藏
- 对比
AS312-35PPN
2460-AS312-35PPN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 22 Position, Sealable, Panel Mount, Black Zinc, Aluminum Alloy, N Polarization Code, DEUTSCH AS Standard
1最小包装量--
AS312-35PPN详情
TE Connectivity AS312-35PPN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
黑锌
Connector Mounting Typeu2009
面板安装
Sealableu2009
有
Number of Positionsu2009
22
Connector Systemu2009
Wire-to-Wire
TE Internal Description
CONN.SQ.FLG. TBH #12. (AS)
TE Internal #
AS312-35PPN
AS312-35PPN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。