TE Connectivity AS610-35SN-945P
- 收藏
- 对比
AS610-35SN-945P
2460-AS610-35SN-945P
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 13 Position, Sealable, Black Zinc, Aluminum Alloy, N Polarization Code, DEUTSCH AS Standard
1最小包装量--
AS610-35SN-945P详情
TE Connectivity AS610-35SN-945P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AS610-35SN-945P
TE Internal Description
PLUG.BOOT.TERM. TYPE 6.E/N.NO RFI.
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
13
Sealableu2009
有
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
AS610-35SN-945P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。