TE Connectivity AS612-04PC
- 收藏
- 对比
AS612-04PC
2460-AS612-04PC
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 4 Position, Sealable, Black Zinc, Aluminum Alloy, C Polarization Code, DEUTSCH AS Standard
1最小包装量--
AS612-04PC详情
TE Connectivity AS612-04PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Base Materialu2009
铝合金
Shell Plating Materialu2009
黑锌
Sealableu2009
有
Number of Positionsu2009
4
Connector Systemu2009
Wire-to-Wire
TE Internal Description
CONNECTOR AUTOSPORT SERIES
TE Internal #
AS612-04PC
AS612-04PC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。