TE Connectivity AS612-35SU
- 收藏
- 对比
AS612-35SU
2460-AS612-35SU
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 22 Position, Sealable, Black Zinc, Aluminum Alloy, U Polarization Code, DEUTSCH AS Standard
1最小包装量--
AS612-35SU详情
TE Connectivity AS612-35SU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AS612-35SU
TE Internal Description
PLUG. BOOT ASSY TYPE 6 UNIVERSAL
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
22
Sealableu2009
有
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
AS612-35SU拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。