TE Connectivity AS618-35PC
- 收藏
- 对比
AS618-35PC
2460-AS618-35PC
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 66 Position, Black Zinc, Aluminum Alloy, C Polarization Code, DEUTSCH AS Standard
1最小包装量--
AS618-35PC详情
TE Connectivity AS618-35PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
金色闪光
Polarization Codeu2009
C
Shell Base Materialu2009
铝合金
Shell Plating Materialu2009
黑锌
Number of Positionsu2009
66
Connector Systemu2009
Wire-to-Wire
TE Internal Description
PLUG.BOOT TERMINN TYPE 6
TE Internal #
AS618-35PC
Mounting
通孔
Pole Throw Configuration
SPST
Contact Materials
铍铜
Switch Configuration
ON (OFF)
操作温度
-40 to 85 °C
AS618-35PC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。