TE Connectivity AS622-55PA
- 收藏
- 对比
AS622-55PA
2460-AS622-55PA
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 55 Position, Black Zinc, Aluminum Alloy, A Polarization Code, DEUTSCH AS Standard
1最小包装量--
AS622-55PA详情
TE Connectivity AS622-55PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AS622-55PA
TE Internal Description
PLUG BOOT TERMIN. TYPE 6
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
55
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
Polarization Codeu2009
A
AS622-55PA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。