TE Connectivity AS708-35SD-3014
- 收藏
- 对比
AS708-35SD-3014
2460-AS708-35SD-3014
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 6 Position, Electroless Nickel, Aluminum Alloy, D Polarization Code, DEUTSCH AS Standard
1最小包装量--
AS708-35SD-3014详情
TE Connectivity AS708-35SD-3014重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Polarization Codeu2009
D
Shell Base Materialu2009
铝合金
Shell Plating Materialu2009
化学镍
Number of Positionsu2009
6
Connector Systemu2009
Wire-to-Wire
TE Internal Description
REC.ASSY.JAM NUT. AS TYPE 7.E/N
TE Internal #
AS708-35SD-3014
AS708-35SD-3014拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。