TE Connectivity AS714-35PN
- 收藏
- 对比
AS714-35PN
2460-AS714-35PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 37 Position, Black Zinc, Aluminum Alloy, N Polarization Code, DEUTSCH AS Standard
1最小包装量--
AS714-35PN详情
TE Connectivity AS714-35PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Base Materialu2009
铝合金
Polarization Codeu2009
N
TE Internal #
AS714-35PN
TE Internal Description
RECEPT.JAM NUT. TYPE 7.
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
37
Shell Plating Materialu2009
黑锌
AS714-35PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。