TE Connectivity AS807
- 收藏
- 对比
AS807
2460-AS807
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Black Zinc, Aluminum Alloy, Size 7, Keyed Mating Alignment Type, Mating Retention, Metal, DEUTSCH AS Standard
1最小包装量--
AS807详情
TE Connectivity AS807重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Alignment Typeu2009
Keyed
Circular Connector Shell Sizeu2009
7
Hermetically Sealedu2009
无
Shell Base Materialu2009
铝合金
Shell Plating Materialu2009
黑锌
TE Internal Description
CAP PROT TYPE 8 #07
TE Internal #
AS807
AS807拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。