TE Connectivity AS814
- 收藏
- 对比
AS814
2460-AS814
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Black Zinc, Aluminum Alloy, Size 14, Keyed Mating Alignment Type, Mating Retention, Metal, DEUTSCH AS Standard
1最小包装量--
AS814详情
TE Connectivity AS814重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Alignment Typeu2009
Keyed
Circular Connector Shell Sizeu2009
14
Hermetically Sealedu2009
无
Shell Base Materialu2009
铝合金
Shell Plating Materialu2009
黑锌
TE Internal Description
CAP PROT. TYPE 8. #14.
TE Internal #
AS814
AS814拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。