TE Connectivity AS818
- 收藏
- 对比
AS818
2460-AS818
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Black Zinc, Aluminum Alloy, Size 18, Keyed Mating Alignment Type, Mating Retention, Metal, DEUTSCH AS Standard
1最小包装量--
AS818详情
TE Connectivity AS818重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AS818
TE Internal Description
CAP PROT. TYPE 8. #18.
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
Hermetically Sealedu2009
无
Circular Connector Shell Sizeu2009
18
Mating Alignment Typeu2009
Keyed
AS818拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。