TE Connectivity AS822
- 收藏
- 对比
AS822
2460-AS822
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Black Zinc, Aluminum Alloy, Size 22, Keyed Mating Alignment Type, Mating Retention, Metal, DEUTSCH AS Standard
1最小包装量--
AS822详情
TE Connectivity AS822重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Hermetically Sealedu2009
无
Shell Base Materialu2009
铝合金
Circular Connector Shell Sizeu2009
22
Mating Alignment Typeu2009
Keyed
TE Internal #
AS822
TE Internal Description
CAP PROT. TYPE 8 #22
Shell Plating Materialu2009
黑锌
AS822拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。