TE Connectivity ASCX603-1SN-050
- 收藏
- 对比
ASCX603-1SN-050
2460-ASCX603-1SN-050
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 1 Position, Black Zinc, Aluminum Alloy, N Polarization Code, PTFE/Silicone, Size 3, DEUTSCH ASCX
1最小包装量--
ASCX603-1SN-050详情
TE Connectivity ASCX603-1SN-050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Polarization Codeu2009
N
Shell Base Materialu2009
铝合金
Shell Plating Materialu2009
黑锌
Number of Positionsu2009
1
Connector Systemu2009
Wire-to-Wire
TE Internal Description
PLUG ASSY AS SIZE 3 COAX
TE Internal #
ASCX603-1SN-050
ASCX603-1SN-050拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。