TE Connectivity ASDD006-09SN-HE
- 收藏
- 对比
ASDD006-09SN-HE
2460-ASDD006-09SN-HE
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 9 Position, Black Zinc, Aluminum Alloy, N Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASDD
1最小包装量--
ASDD006-09SN-HE详情
TE Connectivity ASDD006-09SN-HE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ASDD006-09SN-HE
TE Internal Description
RECEPTACLE ASSEMBLY ASL 9-WAY
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
9
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
Polarization Codeu2009
N
ASDD006-09SN-HE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。