TE Connectivity ASDD010-23PC
- 收藏
- 对比
ASDD010-23PC
2460-ASDD010-23PC
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 23 Position, Black Zinc, Aluminum Alloy, C Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASDD
1最小包装量--
ASDD010-23PC详情
TE Connectivity ASDD010-23PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ASDD010-23PC
TE Internal Description
RECEPT 2 HOLE MTG ASSY 10-23 AS DOUBLE D
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
23
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
Polarization Codeu2009
C
ASDD010-23PC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。