TE Connectivity ASDD010-23SB
- 收藏
- 对比
ASDD010-23SB
2460-ASDD010-23SB
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 23 Position, Black Zinc, Aluminum Alloy, B Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASDD
1最小包装量--
ASDD010-23SB详情
TE Connectivity ASDD010-23SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Polarization Codeu2009
B
Shell Base Materialu2009
铝合金
Shell Plating Materialu2009
黑锌
Number of Positionsu2009
23
Connector Systemu2009
Wire-to-Wire
TE Internal Description
RECEPT 2 HOLE MTG ASSY 10-23 AS DOUBLE D
TE Internal #
ASDD010-23SB
ASDD010-23SB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。