TE Connectivity ASDD106-09SB-HE
- 收藏
- 对比
ASDD106-09SB-HE
2460-ASDD106-09SB-HE
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 9 Position, Black Zinc, Aluminum Alloy, B Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASDD
1最小包装量--
ASDD106-09SB-HE详情
TE Connectivity ASDD106-09SB-HE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Base Materialu2009
铝合金
Polarization Codeu2009
B
TE Internal #
ASDD106-09SB-HE
TE Internal Description
INLINE RECEPT ASSY. ASDD 9 WAY.
Connector Systemu2009
Wire-to-Wire
Shell Plating Materialu2009
黑锌
Number of Positionsu2009
9
ASDD106-09SB-HE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。