TE Connectivity ASDD206-09PN-HE-970L
- 收藏
- 对比
ASDD206-09PN-HE-970L
2460-ASDD206-09PN-HE-970L
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Board, 9 Position, Black Zinc, Aluminum Alloy, N Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASDD
1最小包装量--
ASDD206-09PN-HE-970L详情
TE Connectivity ASDD206-09PN-HE-970L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ASDD206-09PNHE970L
TE Internal Description
RECEPT ASSY.PCB. 2 HOLE MTG.970L MOD.
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
9
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
Polarization Codeu2009
N
ASDD206-09PN-HE-970L拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。