TE Connectivity ASDD210-23PA
- 收藏
- 对比
ASDD210-23PA
2460-ASDD210-23PA
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Board, 23 Position, Black Zinc, Aluminum Alloy, A Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASDD
1最小包装量--
ASDD210-23PA详情
TE Connectivity ASDD210-23PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Polarization Codeu2009
A
Shell Base Materialu2009
铝合金
Shell Plating Materialu2009
黑锌
Number of Positionsu2009
23
Connector Systemu2009
Wire-to-Board
TE Internal Description
RECEPT ASSY.2 HOLE. TYPE 2. AS DOUBLE DE
TE Internal #
ASDD210-23PA
ASDD210-23PA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。