TE Connectivity ASDD214-64PN-975A
- 收藏
- 对比
ASDD214-64PN-975A
2460-ASDD214-64PN-975A
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Board, 64 Position, Black Zinc, Aluminum Alloy, N Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASDD
1最小包装量--
ASDD214-64PN-975A详情
TE Connectivity ASDD214-64PN-975A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ASDD214-64PN-975A
TE Internal Description
RECEPT ASSY.2 HOLE. TYPE 2. AS DOUBLE DE
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
64
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
Polarization Codeu2009
N
ASDD214-64PN-975A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。