TE Connectivity ASDD408-11SA
- 收藏
- 对比
ASDD408-11SA
2460-ASDD408-11SA
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 11 Position, Black Zinc, Aluminum Alloy, A Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASDD
1最小包装量--
ASDD408-11SA详情
TE Connectivity ASDD408-11SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Polarization Codeu2009
A
Shell Base Materialu2009
铝合金
Shell Plating Materialu2009
黑锌
Number of Positionsu2009
11
Connector Systemu2009
Wire-to-Wire
TE Internal Description
RECEPT.FLANGELESS. ASSY 8-11 AS DOUBLE D
TE Internal #
ASDD408-11SA
ASDD408-11SA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。