TE Connectivity ASDD408-11SD
- 收藏
- 对比
ASDD408-11SD
2460-ASDD408-11SD
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 11 Position, Black Zinc, Aluminum Alloy, D Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASDD
1最小包装量--
ASDD408-11SD详情
TE Connectivity ASDD408-11SD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ASDD408-11SD
TE Internal Description
RECEPT. INLINE
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
11
Shell Plating Materialu2009
黑锌
Polarization Codeu2009
D
Shell Base Materialu2009
铝合金
ASDD408-11SD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。