TE Connectivity ASDD606-09SD-FI-952K
- 收藏
- 对比
ASDD606-09SD-FI-952K
2460-ASDD606-09SD-FI-952K
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 9 Position, Black Zinc, Aluminum Alloy, D Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASDD
1最小包装量--
ASDD606-09SD-FI-952K详情
TE Connectivity ASDD606-09SD-FI-952K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ASDD606-09SDFI952K
TE Internal Description
PLUG ASSY.ASDD 9 WAY NEW INSERT RETN. FU
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
9
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
Polarization Codeu2009
D
ASDD606-09SD-FI-952K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。