TE Connectivity ASDD612-41SA
- 收藏
- 对比
ASDD612-41SA
2460-ASDD612-41SA
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 41 Position, Black Zinc, Aluminum Alloy, A Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASDD
1最小包装量--
ASDD612-41SA详情
TE Connectivity ASDD612-41SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ASDD612-41SA
TE Internal Description
PLUG ASSY 12-41 AS DOUBLE DENSITY
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
41
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
Polarization Codeu2009
A
ASDD612-41SA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。