TE Connectivity ASDD614-64SN
- 收藏
- 对比
ASDD614-64SN
2460-ASDD614-64SN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 64 Position, Black Zinc, Aluminum Alloy, N Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASDD
1最小包装量--
ASDD614-64SN详情
TE Connectivity ASDD614-64SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ASDD614-64SN
TE Internal Description
PLUG ASSY 14-64 AS DOUBLE DENSITY
Connector Systemu2009
Wire-to-Wire
Polarization Codeu2009
N
Shell Base Materialu2009
铝合金
Shell Plating Materialu2009
黑锌
Number of Positionsu2009
64
ASDD614-64SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。