TE Connectivity ASE22RG
- 收藏
- 对比
ASE22RG
2460-ASE22RG
开关
--
大陆
立即发货

Slide Switches, Double Pole - Double Throw Configuration (Pole-Throw), Right Angle, Copper Alloy, Single Actuator, 2 Position, On On, Alcoswitch ASE/F
1最小包装量--
ASE22RG详情
TE Connectivity ASE22RG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1437581-9
TE Internal Description
ASE22RG=DPDT AUTO-SLIDE
Configuration (Pole-Throw)u2009
Double Pole - Double Throw
Slide Switch Mounting Angleu2009
直角
Contact Base Materialu2009
Copper Alloy
Number of Actuatorsu2009
Single
Number of Slide Switch Positionsu2009
2
ASE22RG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。