TE Connectivity ASE62L
- 收藏
- 对比
ASE62L
2460-ASE62L
开关
--
大陆
立即发货

Slide Switches, Six Pole - Double Throw Configuration (Pole-Throw), Vertical, Copper Alloy, Single Actuator, 2 Position, On On, .3 A, Alcoswitch ASE/F
1最小包装量--
ASE62L详情
TE Connectivity ASE62L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1437581-5
TE Internal Description
ASE62L=6PDT L BEND SMT TERMS
Configuration (Pole-Throw)u2009
Six Pole - Double Throw
Slide Switch Mounting Angleu2009
Vertical
Contact Base Materialu2009
Copper Alloy
Number of Actuatorsu2009
Single
Number of Slide Switch Positionsu2009
2
ASE62L拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。