TE Connectivity ASF7126004
- 收藏
- 对比
ASF7126004
2460-ASF7126004
滑动开关
--
大陆
立即发货

Slide Switches DPDT TOP T/H & SMT SWITCH
1最小包装量--
ASF7126004详情
TE Connectivity ASF7126004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Illuminated
Non-Illuminated
Factory Pack QuantityFactory Pack Quantity
300
Part # Aliases
8-1825011-1
Rohs Code
有
Manufacturer Part Number
ASF7126004
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.75
包装
Reel
系列
ASE/F
ECCN 代码
EAR99
Reach合规守则
unknown
开关类型
滑动开关
照明颜色
-
灯型
-
ASF7126004拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。