TE Connectivity ASHD014-1PN-C25
- 收藏
- 对比
ASHD014-1PN-C25
2460-ASHD014-1PN-C25
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 1 Position, Black Zinc, Aluminum Alloy, N Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASHD
1最小包装量--
ASHD014-1PN-C25详情
TE Connectivity ASHD014-1PN-C25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Polarization Codeu2009
N
Shell Base Materialu2009
铝合金
Shell Plating Materialu2009
黑锌
Number of Positionsu2009
1
Connector Systemu2009
Wire-to-Wire
TE Internal Description
RECEPT.100A.2 HOLE MTG.25mm SKT.
TE Internal #
ASHD014-1PN-C25
ASHD014-1PN-C25拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。