TE Connectivity ASHD014-1PN-C35-978M
- 收藏
- 对比
ASHD014-1PN-C35-978M
2460-ASHD014-1PN-C35-978M
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 1 Position, Black Zinc, Aluminum Alloy, N Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASHD
1最小包装量--
ASHD014-1PN-C35-978M详情
TE Connectivity ASHD014-1PN-C35-978M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Polarization Codeu2009
N
Shell Base Materialu2009
铝合金
Shell Plating Materialu2009
黑锌
Number of Positionsu2009
1
Connector Systemu2009
Wire-to-Wire
TE Internal Description
RECEPT.ASHD.2 HOLE MTG.35mm SKT.CLINCH N
TE Internal #
ASHD014-1PNC35978M
ASHD014-1PN-C35-978M拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。