TE Connectivity ASHD022-24320SA-035
- 收藏
- 对比
ASHD022-24320SA-035
2460-ASHD022-24320SA-035
圆形连接器
--
大陆
立即发货

AS HEAVY DUTY
1最小包装量--
ASHD022-24320SA-035详情
TE Connectivity ASHD022-24320SA-035重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ASHD022-24320SA035
TE Internal Description
AS HEAVY DUTY
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
5
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
Polarization Codeu2009
A
ASHD022-24320SA-035拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。