TE Connectivity ASHD022-24320SN-025
- 收藏
- 对比
ASHD022-24320SN-025
2460-ASHD022-24320SN-025
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 5 Position, Black Zinc, Aluminum Alloy, N Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASHD
1最小包装量--
ASHD022-24320SN-025详情
TE Connectivity ASHD022-24320SN-025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Polarization Codeu2009
N
Shell Base Materialu2009
铝合金
Shell Plating Materialu2009
黑锌
Number of Positionsu2009
5
Connector Systemu2009
Wire-to-Wire
TE Internal Description
RECEPT.ASSY.ASHD. 24320 PLANFORM.
TE Internal #
ASHD022-24320SN025
ASHD022-24320SN-025拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。