TE Connectivity ASHD044420PN-993B
- 收藏
- 对比
ASHD044420PN-993B
2460-ASHD044420PN-993B
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 8 Position, Black Zinc, Aluminum Alloy, N Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASHD
1最小包装量--
ASHD044420PN-993B详情
TE Connectivity ASHD044420PN-993B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Polarization Codeu2009
N
Shell Base Materialu2009
铝合金
Shell Plating Materialu2009
黑锌
Number of Positionsu2009
8
Connector Systemu2009
Wire-to-Wire
TE Internal Description
RECEPT.ASSY.ASHD. 44420 PLANFORM.
TE Internal #
ASHD044420PN-993B
ASHD044420PN-993B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。