TE Connectivity ASHD214-1PN-974C
- 收藏
- 对比
ASHD214-1PN-974C
2460-ASHD214-1PN-974C
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Board, 1 Position, Black Zinc, Aluminum Alloy, N Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASHD
1最小包装量--
ASHD214-1PN-974C详情
TE Connectivity ASHD214-1PN-974C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Polarization Codeu2009
N
Shell Base Materialu2009
铝合金
Shell Plating Materialu2009
黑锌
Number of Positionsu2009
1
Connector Systemu2009
Wire-to-Board
TE Internal Description
RECEPT.ASHD2.PCB MTG.MOD 974C.
TE Internal #
ASHD214-1PN-974C
ASHD214-1PN-974C拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。