TE Connectivity ASHD614-1SN-S25
- 收藏
- 对比
ASHD614-1SN-S25
2460-ASHD614-1SN-S25
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 1 Position, Black Zinc, Aluminum Alloy, N Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASHD
1最小包装量--
ASHD614-1SN-S25详情
TE Connectivity ASHD614-1SN-S25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ASHD614-1SN-S25
TE Internal Description
PLUG.100A.25mm SKT. SPLIT FINGER.
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
1
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
Polarization Codeu2009
N
ASHD614-1SN-S25拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。