TE Connectivity ASL206-05SD-HE
- 收藏
- 对比
ASL206-05SD-HE
2460-ASL206-05SD-HE
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Board, 5 Position, Black Zinc, Aluminum Alloy, D Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASL
1最小包装量--
ASL206-05SD-HE详情
TE Connectivity ASL206-05SD-HE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ASL206-05SD-HE
TE Internal Description
RECEPT.ASSY.PCB. 2 HOLE MNT.MICRO MK3
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
5
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
Polarization Codeu2009
D
ASL206-05SD-HE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。