TE Connectivity AST2000MV0002B1F1569
- 收藏
- 对比
AST2000MV0002B1F1569
2460-AST2000MV0002B1F1569
压力传感器、变送器
--
大陆
立即发货

-1 to 2 BAR, 3/8-24UNF Male, 0.5-4.5V, P
1最小包装量--
AST2000MV0002B1F1569详情
TE Connectivity AST2000MV0002B1F1569重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
.5 – 4.5 V
Pressure Transducer Supply Voltageu2009(V)
5
Pressure Typeu2009
Compound
Pressure Rangeu2009
0 – 2 bar
Pressure Transducer Sensor Typeu2009
Industrial Pressure Transducers
TE Internal Description
-1 to 2 BAR, 3/8-24UNF Male, 0.5-4.5V, P
TE Internal #
11100578-00
AST2000MV0002B1F1569拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。