TE Connectivity AST4300A00200P4N1000
- 收藏
- 对比
AST4300A00200P4N1000
2460-AST4300A00200P4N1000
压力传感器、变送器
--
大陆
立即发货

AST4300A00200P4N1000:CTO-13000000-03
1最小包装量--
AST4300A00200P4N1000详情
TE Connectivity AST4300A00200P4N1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
11105783-00
TE Internal Description
AST4300A00200P4N1000:CTO-13000000-03
Pressure Transducer Sensor Typeu2009
Non-Incendive Pressure Transducer
Pressure Rangeu2009
0 – 200 psi
Pressure Typeu2009
Gauge
Pressure Transducer Supply Voltageu2009(V)
10 – 28
Output/Spanu2009
4 – 20 mA
AST4300A00200P4N1000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。