TE Connectivity AST4300A05000P441000-SS
- 收藏
- 对比
AST4300A05000P441000-SS
2460-AST4300A05000P441000-SS
压力传感器、变送器
--
大陆
立即发货

AST4300A05000P441000-SS:CTO-13000000-03
1最小包装量--
AST4300A05000P441000-SS详情
TE Connectivity AST4300A05000P441000-SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
11106126-00
TE Internal Description
AST4300A05000P441000-SS:CTO-13000000-03
Pressure Transducer Sensor Typeu2009
Non-Incendive Pressure Transducer
Pressure Rangeu2009
0 – 5000 psi
Pressure Typeu2009
Gauge
Pressure Transducer Supply Voltageu2009(V)
10 – 28
Output/Spanu2009
4 – 20 mA
AST4300A05000P441000-SS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。