TE Connectivity AST4300C00250P4I0000-SS
- 收藏
- 对比
AST4300C00250P4I0000-SS
2460-AST4300C00250P4I0000-SS
压力传感器、变送器
--
大陆
立即发货

AST4300C00250P4I0000-SS: CTO-13000000-03
1最小包装量--
AST4300C00250P4I0000-SS详情
TE Connectivity AST4300C00250P4I0000-SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Pressure Rangeu2009
0 – 250 psi
Pressure Typeu2009
Gauge
Pressure Transducer Supply Voltageu2009(V)
10 – 28
Output/Spanu2009
1 – 6 V
Pressure Transducer Sensor Typeu2009
Non-Incendive Pressure Transducer
TE Internal Description
AST4300C00250P4I0000-SS: CTO-13000000-03
TE Internal #
20023762-00
AST4300C00250P4I0000-SS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。