TE Connectivity AST4400A00025P1A0000
- 收藏
- 对比
AST4400A00025P1A0000
2460-AST4400A00025P1A0000
压力传感器、变送器
--
大陆
立即发货

AST4400A00025P1A0000:CTO-13000000-03
1最小包装量--
AST4400A00025P1A0000详情
TE Connectivity AST4400A00025P1A0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
.5 – 4.5 V
Pressure Transducer Supply Voltageu2009(V)
5
Pressure Typeu2009
Gauge
Pressure Rangeu2009
0 – 25 psi
Pressure Transducer Sensor Typeu2009
Intrinsically Safe Pressure Transducer
TE Internal Description
AST4400A00025P1A0000:CTO-13000000-03
TE Internal #
11191476-00
AST4400A00025P1A0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。