TE Connectivity AST4400C00020B1D1000-SS
- 收藏
- 对比
AST4400C00020B1D1000-SS
2460-AST4400C00020B1D1000-SS
压力传感器、变送器
--
大陆
立即发货

AST4400C00020B1D1000-SS: CTO-13000000-03
1最小包装量--
AST4400C00020B1D1000-SS详情
TE Connectivity AST4400C00020B1D1000-SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
20013994-00
TE Internal Description
AST4400C00020B1D1000-SS: CTO-13000000-03
Pressure Transducer Sensor Typeu2009
Intrinsically Safe Pressure Transducer
Pressure Rangeu2009
0 – 20 bar
Pressure Typeu2009
Gauge
Pressure Transducer Supply Voltageu2009(V)
5
Output/Spanu2009
.5 – 4.5 V
AST4400C00020B1D1000-SS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。