TE Connectivity AST4510L00010P4X1074
- 收藏
- 对比
AST4510L00010P4X1074
2460-AST4510L00010P4X1074
压力传感器、变送器
--
大陆
立即发货

AST4510L00010P4X1074:CTO-13000000-03
1最小包装量--
AST4510L00010P4X1074详情
TE Connectivity AST4510L00010P4X1074重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
11108287-00
TE Internal Description
AST4510L00010P4X1074:CTO-13000000-03
Pressure Transducer Sensor Typeu2009
Liquid Level Pressure Transducers
Pressure Rangeu2009
0 – 10 psi
Pressure Typeu2009
Gauge
Pressure Transducer Supply Voltageu2009(V)
10 – 28
Output/Spanu2009
4 – 20 mA
AST4510L00010P4X1074拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。