TE Connectivity AST4600A00250P4U1000
- 收藏
- 对比
AST4600A00250P4U1000
2460-AST4600A00250P4U1000
压力传感器、变送器
--
大陆
立即发货

AST4600A00250P4U1000:CTO-13000000-00
1最小包装量--
AST4600A00250P4U1000详情
TE Connectivity AST4600A00250P4U1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
4 – 20 mA
Pressure Transducer Supply Voltageu2009(V)
10 – 28
Pressure Typeu2009
Gauge, Sealed
Pressure Rangeu2009
0 – 250 psi
Pressure Transducer Sensor Typeu2009
Explosion Proof Pressure Transducer
TE Internal Description
AST4600A00250P4U1000:CTO-13000000-00
TE Internal #
11108658-00
AST4600A00250P4U1000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。