TE Connectivity AST4700F00500P2A1000
- 收藏
- 对比
AST4700F00500P2A1000
2460-AST4700F00500P2A1000
压力传感器、变送器
--
大陆
立即发货

AST4700F00500P2A1000: CTO-13000000-02
1最小包装量--
AST4700F00500P2A1000详情
TE Connectivity AST4700F00500P2A1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
0 – 5 V
Pressure Transducer Supply Voltageu2009(V)
10 – 28
Pressure Typeu2009
Gauge
Pressure Rangeu2009
0 – 500 psi
Pressure Transducer Sensor Typeu2009
Industrial Pressure Transducers
TE Internal Description
AST4700F00500P2A1000: CTO-13000000-02
TE Internal #
20013825-00
AST4700F00500P2A1000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。