TE Connectivity AST4700F05000P5I0000
- 收藏
- 对比
AST4700F05000P5I0000
2460-AST4700F05000P5I0000
压力传感器、变送器
--
大陆
立即发货

AST4700F05000P5I0000:CTO-13000000-02
1最小包装量--
AST4700F05000P5I0000详情
TE Connectivity AST4700F05000P5I0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
11192591-00
TE Internal Description
AST4700F05000P5I0000:CTO-13000000-02
Pressure Transducer Sensor Typeu2009
Industrial Pressure Transducers
Pressure Rangeu2009
0 – 5000 psi
Pressure Typeu2009
Gauge
Pressure Transducer Supply Voltageu2009(V)
15 – 28
Output/Spanu2009
0 – 10 V
AST4700F05000P5I0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。