TE Connectivity ASTA000NN00410100000
- 收藏
- 对比
ASTA000NN00410100000
2460-ASTA000NN00410100000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Signal, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, Size 23, Shielded, Plug, Metal
1最小包装量--
ASTA000NN00410100000详情
TE Connectivity ASTA000NN00410100000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temp Range
-50C to 105C
Cable Types
Coaxial
连接器类型
SMA转SMA
性别
M-M
电缆长度
0.178(m)
连接器类型A
SMA
连接器类型B
SMA
ASTA000NN00410100000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。