TE Connectivity ASTA001NN00480650000
- 收藏
- 对比
ASTA001NN00480650000
2460-ASTA001NN00480650000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Signal, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, Polyamide, Size 23, Shielded
--最小包装量--
ASTA001NN00480650000详情
TE Connectivity ASTA001NN00480650000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Cable-to-Cable
Sealableu2009
无
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
Shell Plating Materialu2009
电沉积镍
TE Internal Description
623 PLUG
TE Internal #
ASA001N00480650000
ASTA001NN00480650000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。